EN
  • EN
  • DE

TAS3208PZPR

Part No TAS3208PZPR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO PROC 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 135MHz
On-Chip RAM 30.3kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 054657-TAS3208PZPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3208PZPR CAD Model

Description

The TAS3208PZPR is a state-of-the-art audio processor that has been meticulously designed by Texas Instruments to cater to the demanding needs of high-fidelity audio applications. This powerful component is an integral part of Texas Instruments' extensive portfolio of audio solutions, and it is engineered to deliver exceptional sound quality and performance.

Key Features

  • Advanced Audio Processing: The TAS3208PZPR is equipped with sophisticated signal processing capabilities, including support for various audio effects and enhancements. This ensures that users can achieve the best audio experience for their products.
  • Programmable DSP: At the heart of the TAS3208PZPR lies a programmable digital signal processor (DSP), allowing for customizable audio processing and the ability to adapt to a wide range of audio applications.
  • High-Resolution Audio: With support for high-resolution audio formats, this audio processor ensures that the sound output is of the highest quality, preserving the nuances and clarity of the original recordings.
  • Integrated Data Converters: The TAS3208PZPR features integrated analog-to-digital and digital-to-analog converters, streamlining the audio signal chain and reducing the need for additional external components.

Applications

The versatility of the TAS3208PZPR makes it suitable for a wide array of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Smart Speakers and Soundbars

Technical Specifications

The TAS3208PZPR boasts robust technical specifications that ensure its suitability for complex audio processing tasks:

  • Multiple audio input and output interfaces
  • Programmable via PurePath™ Studio graphical development environment
  • Low power consumption for energy-efficient operation
  • Compact package for easy integration into various designs

In conclusion, the TAS3208PZPR from Texas Instruments represents a cutting-edge solution for designers and engineers looking to incorporate superior audio processing into their products. Its combination of advanced features, programmability, and high-quality audio output makes it an excellent choice for a multitude of audio applications.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9902 $51.9608
10+ $10.6587 $106.5870
15+ $10.3256 $154.8840
21+ $9.9925 $209.8425
26+ $9.6594 $251.1444
35+ $8.6602 $303.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess