EN
  • EN
  • DE

TAS3004PFBR

Part No TAS3004PFBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DIGITAL AUD PROCESSOR 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 24 b
Case / Package 48-TQFP (7x7)
Win Source Part Number 125492-TAS3004PFBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS3004PFBR CAD Model

Description

Product Overview: TAS3004PFBR by Texas Instruments

The TAS3004PFBR is a high-fidelity audio processor component manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced digital audio signal processor is part of TI's extensive range of audio products designed to enhance the acoustic performance and functionality of consumer electronics.

Key Features

  • Integrated Audio Processor: The TAS3004PFBR integrates digital audio processing functions such as volume control, dynamic range compression, and filtering, providing a complete audio processing solution for various applications.
  • Programmable Digital Audio: With its programmable digital audio data path, it allows for flexible processing and supports multiple audio formats, making it ideal for a wide range of audio applications.
  • High-Quality Sound: Engineered for high-quality sound reproduction, the TAS3004PFBR is capable of enhancing the audio experience in devices such as speakers, televisions, and other consumer audio electronics.
  • Multiple Input/Output Channels: It features multiple input and output channels, facilitating the design of complex audio systems with multi-channel capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, the TAS3004PFBR ensures minimal power consumption, making it suitable for battery-operated devices.
  • Compact Packaging: The device comes in a compact LQFP (Low-profile Quad Flat Package), which is conducive to space-constrained applications.

Applications

The versatility of the TAS3004PFBR allows it to be used in a wide array of products, including but not limited to:

  • Home Theater Systems
  • Multi-media Speakers
  • Televisions
  • Car Audio Systems
  • Portable Audio Devices

Technical Specifications

The TAS3004PFBR operates with a wide digital audio interface, supporting I²S, left-justified, right-justified, and DSP formats. It is also equipped with an advanced modulation system that minimizes electromagnetic interference, ensuring a clean audio signal for the end user.

In conclusion, the TAS3004PFBR from Texas Instruments is a sophisticated and versatile audio processor that is an ideal choice for manufacturers looking to incorporate high-quality audio processing capabilities into their products. Its blend of performance, efficiency, and compact design makes it a top contender in the audio processing industry.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1582 $51.5820
24+ $4.2324 $101.5776
37+ $4.1002 $151.7074
51+ $3.9679 $202.3629
66+ $3.8356 $253.1496
88+ $3.4388 $302.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess