EN
  • EN
  • DE

TAS3001CPW

Part No TAS3001CPW
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC STEREO DIGITAL EQ 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32 b
Case / Package 28-TSSOP
Win Source Part Number 106078-TAS3001CPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TAS3001CPW CAD Model

Description

Product Overview: TAS3001CPW Digital Audio Processor

The TAS3001CPW is a sophisticated digital audio processor component designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This powerful audio processor is encapsulated in a TSSOP (Thin Shrink Small Outline Package) with 28 pins, offering a compact footprint for space-constrained applications. The TAS3001CPW is part of TI's extensive audio IC portfolio and is tailored for high-fidelity audio applications, providing a rich set of features to enhance the audio experience in a variety of products.

Key Features

  • High-Performance Audio Processing: The TAS3001CPW boasts a 28-bit digital audio processor, ensuring precise audio signal manipulation for superior sound quality.
  • Programmable Audio Controls: It includes programmable controls for volume, treble, bass, and biquad-based equalization, allowing for extensive customization of the audio output.
  • Flexible Audio Interface: The device supports I²S and other audio data interface formats, making it highly adaptable to various audio sources and systems.
  • Dynamic Range Compression: This feature helps maintain audio clarity by compressing the dynamic range of the audio signal, which is especially useful in noisy environments or for hearing-impaired listeners.
  • Low Power Consumption: Designed with power efficiency in mind, the TAS3001CPW is suitable for battery-powered devices where power conservation is critical.

Applications

The TAS3001CPW is ideal for a wide range of audio applications, including:

  • Home theater systems
  • Mini and micro component stereo systems
  • Television sound systems
  • PC sound cards and speakers
  • Automotive audio systems

Technical Specifications

Some technical highlights of the TAS3001CPW include:

  • Digital 3D sound processing capabilities
  • Serial control interface for easy integration
  • Operational temperature range: -40°C to 85°C
  • Supply voltage range: 3.3V to 5V

In summary, the TAS3001CPW from Texas Instruments is a versatile and high-performance digital audio processor that enables designers to incorporate advanced audio features into their products. Its combination of audio processing power, programmability, and low power consumption makes it an excellent choice for delivering premium audio quality in consumer electronics and automotive audio systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3097 $53.0970
23+ $4.3567 $100.2041
36+ $4.2206 $151.9416
49+ $4.0844 $200.1356
64+ $3.9483 $252.6912
85+ $3.5398 $300.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess