EN
  • EN
  • DE

DS1250W-150

Part No DS1250W-150
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT PARALLEL 32EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 150 ns 32-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Case / Package 32-EDIP
Family Name DS1250W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 11
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917311-DS1250W-150
Ultra Librarian 3D Model Ultra Librarian DS1250W-150 CAD Model

Description

Maxim Integrated DS1250W-150 Nonvolatile Memory

The Maxim Integrated DS1250W-150 is a robust, high-capacity 2M x 8 nonvolatile memory module that provides a reliable solution for systems requiring data preservation upon power loss. This innovative component combines a full 16 megabits of memory with a built-in lithium energy source, ensuring data retention for over 10 years in the absence of external power.

Key Features

  • Large Storage Capacity: With a 2M x 8 memory configuration, the DS1250W-150 offers ample space for critical data storage, making it ideal for a wide range of applications.
  • Long-Term Data Retention: The integrated lithium energy cell provides reliable data retention for a minimum of 10 years without external power, ensuring the safety of your data through various conditions.
  • Fast Access Time: The device boasts a fast access time of 150 ns, allowing for quick data retrieval and efficient operation.
  • Write Protection: A precision voltage monitor automatically write-protects the memory when the voltage drops below a defined level, preventing data corruption during power loss.
  • Easy Integration: The DS1250W-150 comes in a 32-pin EDIP or TSOP package, providing compatibility with standard sockets and ease of integration into existing designs.
  • Low Power Consumption: The module's energy-efficient design ensures minimal power usage during operation, contributing to the longevity of the battery and the system as a whole.

Applications

The DS1250W-150 is an excellent choice for a variety of applications where data integrity and retention are paramount. It is particularly well-suited for:

  • Industrial control systems
  • RAID systems
  • Telecommunications equipment
  • Medical devices
  • POS terminals
  • Automotive systems

Whether you're designing a mission-critical system or simply need a reliable backup for your data, the Maxim Integrated DS1250W-150 provides the performance and dependability you need. With its extensive feature set and proven durability, it represents a smart investment in the future of your technology.

You May Also Be Interested in

Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess