EN
  • EN
  • DE

TAS2110RPPT

Part No TAS2110RPPT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description CLASS D AMP / Amplifier IC 1-Channel (Mono) Class D 32-VQFN-HR (4.5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.25W x 1 @ 32Ohm; 5W x 1 @ 80Ohm; 6.1W x 1 @ 4Ohm
Voltage - Supply 1.65V ~ 1.95V
Features I²C, I²S
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 32-VQFN-HR (4.5x4)
Case / Package 32-PowerVFQFN
Base Product Number TAS2110
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TAS2110RPPTDKR,296-TAS2110RPPTCT,296-TAS2110RPPTTR
Standard Package 250
Win Source Part Number 1319583-TAS2110RPPT
Ultra Librarian 3D Model Ultra Librarian TAS2110RPPT CAD Model

Description

The TAS2110RPPT is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability in a wide range of audio applications. This advanced audio component is designed to deliver exceptional sound quality and efficiency, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features

  • High-Quality Audio Performance: The TAS2110RPPT offers superior audio quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring crystal-clear sound reproduction.
  • Energy Efficient: With its low power consumption, this IC is designed for energy-saving applications, making it suitable for battery-powered devices.
  • Advanced Connectivity: The device supports various digital audio interfaces, providing flexibility in system design and easy integration into existing audio setups.
  • Compact Design: Housed in a small package, the TAS2110RPPT is perfect for space-constrained applications, allowing for sleek and compact end-product designs.
  • Robust Thermal Performance: The IC is engineered to operate reliably over a wide temperature range, ensuring consistent performance in diverse operating conditions.

Applications

The versatile nature of the TAS2110RPPT makes it suitable for a variety of audio applications, including:

  • Wireless Speakers
  • Smart Home Audio Systems
  • Portable Audio Devices
  • Soundbars and Home Theaters
  • Professional Audio Equipment

Technical Specifications

The TAS2110RPPT is built with the following technical specifications that highlight its capabilities:

  • Package Type: QFN
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage Range: Specified in the datasheet
  • Output Power: Dependent on supply voltage and load

For detailed technical data and application guidance, designers and engineers are encouraged to refer to the official Texas Instruments datasheets and product support documentation.

Note: The information provided here is a brief overview and does not cover all the features and specifications of the TAS2110RPPT. Users should consult the product datasheet and Texas Instruments' resources for complete product details.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5426 $50.8520
48+ $2.0863 $100.1424
75+ $2.0211 $151.5825
103+ $1.9559 $201.4577
133+ $1.8907 $251.4631
177+ $1.6951 $300.0327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess