EN
  • EN
  • DE

TAS1373

Part No TAS1373
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 355050-TAS1373
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS1373 CAD Model

Description

The Texas Instruments TAS1373 is a state-of-the-art digital audio amplifier designed to deliver high-quality sound in a compact and efficient package. This advanced audio solution is perfect for a wide range of applications, from home theater systems to professional audio equipment.

Key Features

  • High-Performance Audio: The TAS1373 provides exceptional audio quality with a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a crystal-clear listening experience.
  • Power Efficiency: With its advanced Class-D architecture, the TAS1373 operates with high efficiency, reducing heat dissipation and power loss, which makes it an eco-friendly choice for energy-conscious consumers.
  • Integrated Feedback Design: The amplifier incorporates an integrated feedback design to minimize errors and maintain audio fidelity, enhancing the overall sound quality.
  • Multiple Output Configurations: It supports various output configurations, allowing designers flexibility in creating stereo or mono audio systems tailored to specific requirements.
  • Thermal and Overcurrent Protection: Built-in protection circuits safeguard the TAS1373 against thermal overload and overcurrent conditions, ensuring reliable operation and longevity.

Technical Specifications

  • Output Power: Capable of delivering up to 30W per channel into 8Ω loads
  • Efficiency: Up to 90% power efficiency under typical conditions
  • Audio Inputs: Supports both analog and digital audio inputs for versatile connectivity
  • Amplifier Topology: Class-D
  • Supply Voltage Range: Designed to operate over a wide supply voltage range for flexibility in various applications

The TAS1373 is not only a powerful audio amplifier but also a smart choice for designers looking for a mix of performance, efficiency, and reliability. Its compact size and integrated features make it an ideal component for space-constrained applications while still providing the high-quality audio that consumers expect from Texas Instruments.

Applications

The versatile TAS1373 can be used in a variety of audio applications including:

  • Wireless speakers
  • Soundbars
  • Home theater receivers
  • Professional audio systems
  • Active speakers

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess