EN
  • EN
  • DE

SRC4184IPAGT

Part No SRC4184IPAGT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 4-Channel, Asynchronous Sample Rate Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Interface SPI
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1258723-SRC4184IPAGT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SRC4184
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SRC4184IPAGT CAD Model

Description

The SRC4184IPAGT is a high-performance, precision data converter from Texas Instruments, designed to meet the rigorous demands of industrial, medical, and audio applications. This advanced product features a multi-channel, mixed-signal front-end with an integrated analog-to-digital converter (ADC) that provides exceptional accuracy and noise performance.

Key Features

  • High Resolution: The SRC4184IPAGT boasts a 24-bit ADC resolution, ensuring high-precision data capture for critical applications.
  • Multi-Channel Input: Equipped with four fully-differential or eight single-ended inputs, this device offers flexibility for various signal types.
  • Low Distortion: It features an outstanding signal-to-noise ratio (SNR) and total harmonic distortion (THD) levels, making it ideal for high-fidelity audio systems.
  • Integrated Features: The device includes an internal oscillator, a temperature sensor, and a reference with low drift, minimizing the need for external components.
  • Flexible Interface: The SRC4184IPAGT supports SPI and frame-sync serial interfaces, allowing for easy integration with microcontrollers and digital signal processors.

Applications

The versatility of the SRC4184IPAGT makes it suitable for a wide range of applications. In the industrial sector, it can be used for process control, sensor measurement, and data acquisition systems. Medical applications include patient monitoring, medical imaging, and diagnostic equipment. For audio applications, it excels in professional audio recording, mixing consoles, and digital audio effects processors.

Reliability and Packaging

The SRC4184IPAGT is available in a 64-pin TQFP (Thin Quad Flat Package), providing a compact footprint for space-constrained applications. Texas Instruments ensures high reliability and performance consistency, making this product a trusted choice for engineers and designers looking for a robust data conversion solution.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9089 $50.7267
8+ $13.8740 $110.9920
12+ $13.4404 $161.2848
16+ $13.0068 $208.1088
20+ $12.5733 $251.4660
27+ $11.2726 $304.3602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess