EN
  • EN
  • DE

SP16130CH4RB

Part No SP16130CH4RB
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Product Status Obsolete
Type Receiver
Frequency 5MHz ~ 52MHz
For Use With/Related Products ADC16V130, LMK04031B
Supplied Contents Board(s)
Base Product Number SP161
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1283237-SP16130CH4RB
Ultra Librarian 3D Model Ultra Librarian SP16130CH4RB CAD Model

Description

Overview of Texas Instruments SP16130CH4RB

The Texas Instruments SP16130CH4RB is a state-of-the-art integrated circuit designed for high-performance applications requiring efficient power management. This robust component is part of TI's extensive portfolio of power management solutions, catering to a wide range of industries including automotive, telecommunications, and consumer electronics.

Key Features

  • High Efficiency: The SP16130CH4RB is built to provide maximum efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Compact Design: This product comes in a compact package, making it ideal for space-constrained applications. Its small footprint allows for more efficient use of the circuit board space, enabling designers to add more features or reduce the overall size of their products.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the SP16130CH4RB offers improved performance characteristics such as lower quiescent current, enhanced thermal performance, and increased reliability over a wide temperature range.
  • Versatility: It is designed to be flexible and can be used in various configurations to meet the needs of multiple applications, making it a versatile choice for designers.

Applications

The SP16130CH4RB is suitable for a diverse set of applications where efficient power management is critical. It can be found in:

  • Portable and battery-powered devices
  • Automotive power systems
  • Telecommunication infrastructure
  • Power supply modules
  • Industrial and medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SP16130CH4RB is no exception. It is manufactured to meet high standards, ensuring reliable performance in demanding environments. Additionally, the product is supported by TI's comprehensive technical resources, including datasheets, application notes, and design tools to assist engineers in integrating this IC into their designs seamlessly.

In summary, the Texas Instruments SP16130CH4RB is an excellent choice for designers looking for a high-efficiency, reliable, and versatile power management solution.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess