EN
  • EN
  • DE

SNJ54S64J

Part No SNJ54S64J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S64 4-2-3-2 INPUT AND-OR-INVER / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S64
Standard Package 14 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674078-SNJ54S64J
Ultra Librarian 3D Model Ultra Librarian SNJ54S64J CAD Model

Description

Introducing the SNJ54S64J Integrated Circuit from Texas Instruments

Discover the robust and versatile SNJ54S64J, a high-quality integrated circuit (IC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is designed to cater to a wide range of electronic applications, ensuring reliability and performance in a variety of complex circuits.

Key Features and Benefits

  • Durable Construction: The SNJ54S64J is housed in a robust ceramic package, which provides excellent thermal and environmental protection. This ensures that the IC can operate reliably in a wide range of temperatures and conditions, making it suitable for military or aerospace applications that require stringent quality standards.
  • Advanced Technology: Built using Texas Instruments' cutting-edge semiconductor technology, this IC offers superior performance, including faster switching times and lower power consumption compared to earlier generations of similar components.
  • Logic Functionality: As a part of the 54S series, this IC is designed to perform complex logic operations, providing the necessary logic support for various digital systems.
  • Versatility: The SNJ54S64J is compatible with a wide range of other electronic components and systems, making it a versatile choice for designers and engineers looking to integrate it into their existing projects or new designs.

Applications

The SNJ54S64J IC is ideal for high-demand applications where reliability and performance are critical. Its potential uses span across:

  • Avionics and aerospace systems
  • Military equipment
  • Communication infrastructure
  • Complex digital signal processing
  • High-speed computing and data management

Quality Assurance and Support

Texas Instruments is committed to delivering high-quality products. The SNJ54S64J is backed by rigorous testing and quality control processes, ensuring that each IC meets the highest standards. Additionally, customers can access comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible.

With its combination of advanced technology, robust construction, and versatile applications, the SNJ54S64J from Texas Instruments stands out as a reliable and efficient component for your high-performance electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6172 $52.9376
19+ $5.4295 $103.1605
29+ $5.2599 $152.5371
40+ $5.0902 $203.6080
51+ $4.9205 $250.9455
69+ $4.4115 $304.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess