EN
  • EN
  • DE

SNJ54S37J

Part No SNJ54S37J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S37 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S37
Standard Package 21 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336307-SNJ54S37J
Ultra Librarian 3D Model Ultra Librarian SNJ54S37J CAD Model

Description

The SNJ54S37J is a high-quality integrated circuit from Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular IC is part of the 54S series, which is known for its robust performance and reliability in a variety of electronic applications. Designed with advanced technology, the SNJ54S37J is a quadruple 2-input positive-NAND buffer that provides efficient logic operations for complex electronic systems.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NAND Buffers
  • Package Type: J Package (Ceramic DIP)
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications that require high-reliability and performance under extreme conditions.
  • Supply Voltage Range: 4.5V to 5.5V, which is typical for TTL logic ICs, ensuring compatibility with standard power supplies.
  • Logic Family: TTL, which stands for Transistor-Transistor Logic, a common type of digital circuit known for its speed and simplicity.

Applications

The SNJ54S37J is versatile and can be used in a wide array of applications. Its robust design is particularly well-suited for mission-critical environments. Common applications include:

  • Military and Defense Equipment
  • Aerospace and Avionics Systems
  • Communication Infrastructure
  • Complex Computing Systems
  • Industrial Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54S37J is manufactured with the highest level of precision and undergoes rigorous testing to ensure its performance and durability. Customers can trust in the reliability of this IC for their critical applications.

Environmental Compliance

The SNJ54S37J adheres to environmental standards and is designed with eco-friendly materials. Texas Instruments is dedicated to reducing the environmental impact of its products, making the SNJ54S37J an excellent choice for companies looking to maintain a green footprint.

In summary, the SNJ54S37J from Texas Instruments is an exemplary component that combines performance, durability, and reliability, making it an ideal choice for high-demand applications in challenging environments.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7913 $65.5826
4+ $26.9057 $107.6228
6+ $26.0649 $156.3894
8+ $25.2241 $201.7928
11+ $24.3833 $268.2163
14+ $21.8609 $306.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess