EN
  • EN
  • DE

SNJ54LS92J

Part No SNJ54LS92J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336300-SNJ54LS92J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS92J CAD Model

Description

The SNJ54LS92J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision in digital applications. This device is part of the 54LS series, which is known for its low-power Schottky technology, delivering faster speeds while maintaining lower power consumption compared to traditional TTL logic.

Key Features

  • Logic Type: The SNJ54LS92J is a 4-bit binary counter, adept at handling frequency division and binary counting operations with high accuracy and speed.
  • Package: Packaged in a robust J-leaded ceramic flat package, the SNJ54LS92J ensures durability and is suitable for a wide range of temperature conditions, making it ideal for military or aerospace applications.
  • Operating Temperature Range: This device operates over a wide temperature range, typically from -55°C to 125°C, ensuring reliability in extreme environments.
  • Supply Voltage: It operates at a recommended supply voltage that typically ranges from 4.75V to 5.25V, aligning with standard TTL power levels.
  • Logic Family: As a member of the 54LS logic family, it offers the benefits of low-power Schottky circuitry, including reduced power dissipation and improved speed performance.

Applications

The SNJ54LS92J is versatile and can be used in a variety of digital applications, such as:

  • Timing circuits
  • Frequency dividers
  • Counters and registers
  • Sequential state machines
  • High-speed internal clocks

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SNJ54LS92J is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and longevity. With its robust design and reliable operation, the SNJ54LS92J is a preferred choice for engineers and designers looking for a dependable binary counter solution in their critical applications.

Conclusion

In summary, the SNJ54LS92J from Texas Instruments stands out as a highly reliable and efficient 4-bit binary counter. Its low-power Schottky technology, wide temperature range, and durable packaging make it an excellent choice for applications requiring precision and endurance. Whether used in military, aerospace, or industrial contexts, the SNJ54LS92J delivers the performance needed for complex digital tasks.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess