EN
  • EN
  • DE

SNJ54LS375W

Part No SNJ54LS375W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BIT BISTABLE LATCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256703-SNJ54LS375W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS375W CAD Model

Description

SNJ54LS375W Product Overview

The SNJ54LS375W, manufactured by Texas Instruments, is a high-performance integrated circuit that belongs to the 54LS series. This device is a 4-bit bistable latch/4-to-16 line decoders designed to be used in military, industrial, and other high-reliability applications where stability and durability are of paramount importance.

Key Features

  • 4-Bit Bistable Latches: This component is equipped with four latches that hold the binary input data presented to them until they are reset, providing stable and reliable storage for binary information.
  • Edge-Triggered D-Type Flip-Flops: The SNJ54LS375W features edge-triggered D-type flip-flops that ensure precise timing and control of data.
  • High-Level Output Drive Capability: Suitable for driving high capacitive or low-resistance loads, this device is designed to handle a significant amount of output current.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to 125°C, the SNJ54LS375W is built to withstand extreme environmental conditions.

Applications

The SNJ54LS375W is versatile and can be used in a variety of applications, including:

  • Military and aerospace electronics
  • Industrial control systems
  • Communication infrastructure
  • Data processing equipment
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54LS375W is no exception. The device is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of high-reliability environments. With its ceramic package, the SNJ54LS375W is designed for enhanced durability and long-term performance.

Product Support and Availability

For technical support, detailed product specifications, and ordering information, customers can visit the Texas Instruments website or contact their local sales office. As with all Texas Instruments products, the SNJ54LS375W is backed by a robust support network of technical documentation, development tools, and a community of experts to assist in product integration.

You May Also Be Interested in

Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Panasonic
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess