EN
  • EN
  • DE

SNJ54LS257BW

Part No SNJ54LS257BW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA / Data Selector/Multiplexer 4 x 2:1 16-CFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54LS
Package Tube
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-CFlatPack
Supplier Device Package 16-CFP
Standard Package 1
MSL Level Not Applicable
Win Source Part Number 1340675-SNJ54LS257BW
Ultra Librarian 3D Model Ultra Librarian SNJ54LS257BW CAD Model

Description

SNJ54LS257BW by Texas Instruments

The SNJ54LS257BW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 54LS series, known for its low-power Schottky technology, which allows for faster operation and reduced power consumption compared to traditional TTL logic families.

Key Features:

  • Logic Type: Quad 2-Input Multiplexer with 3-state outputs
  • Package: The device is encapsulated in a ceramic flat package (CFP), ensuring durability and reliability even under harsh environmental conditions.
  • Supply Voltage: Typically operates at 5V, compatible with standard TTL levels.
  • Operating Temperature: SNJ54LS257BW is designed for military and aerospace applications, with an operating temperature range of -55°C to 125°C.
  • Functionality: It provides true data selection from two sources for each of its four multiplexers. Each multiplexer has both 3-state non-inverting and inverting outputs, which can be used to drive bus lines or buffer memory address registers.
  • Pin Configuration: The device comes with a standard 16-pin configuration that facilitates easy integration into a wide range of electronic systems.

Applications:

The SNJ54LS257BW is versatile and can be used in a variety of applications, especially where high-speed, low-power operation is required. It is particularly suitable for:

  • Military and aerospace electronics
  • Communication systems
  • Data processing and management
  • Instrumentation and control systems
  • Complex logic circuits requiring multiplexing capabilities

With its robust design and reliable performance, the SNJ54LS257BW from Texas Instruments stands out as an exemplary component for sophisticated electronic systems that demand the highest levels of precision and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess