EN
  • EN
  • DE

SNJ54LS244J

Part No SNJ54LS244J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336287-SNJ54LS244J
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Input Type Schmitt Trigger
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -55°C ~ 125°C (TA)
Grade -
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Ultra Librarian 3D Model Ultra Librarian SNJ54LS244J CAD Model

Description

The SNJ54LS244J, manufactured by Texas Instruments, is a high-performance, octal buffer and line driver designed to be used in general-purpose bidirectional interfacing and bus-driving applications with 3-state outputs. This integrated circuit is part of the 54LS series, which is known for its low-power Schottky technology, ensuring efficient operation with a reduced power consumption.

Featuring eight buffers with 3-state outputs, the SNJ54LS244J can drive bus lines or buffer memory address registers effectively. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors and can be used in bus-oriented systems where the data flow is controlled by output-enable (OE) signals.

Constructed with a ceramic package, the SNJ54LS244J offers enhanced durability and performance in extreme environments, making it suitable for military and aerospace applications. Its design ensures that it can operate over a wide range of temperatures, from -55°C to 125°C, which is critical for systems that are exposed to harsh conditions.

The device is characterized for operation from -55°C to 125°C, ensuring reliability and functionality under a broad spectrum of operating conditions. The SNJ54LS244J has two active-low output enable inputs, which simplify the control of the device and make it versatile for various applications.

The SNJ54LS244J comes in a 20-pin ceramic dual-inline package (CDIP), which is compatible with standard breadboards and sockets for easy prototyping and integration into existing systems. Texas Instruments' commitment to quality means that this product meets the stringent standards required for military-grade components.

In summary, the SNJ54LS244J from Texas Instruments is a robust, versatile octal buffer/driver that is a reliable choice for designers looking for high-quality, durable components for their systems. With its wide operating temperature range, low-power Schottky technology, and 3-state outputs, this device is well-suited for a variety of challenging applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5025 $67.5075
6+ $18.4636 $110.7816
9+ $17.8866 $160.9794
12+ $17.3096 $207.7152
15+ $16.7326 $250.9890
20+ $15.0017 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess