EN
  • EN
  • DE

SNJ54LS240J

Part No SNJ54LS240J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54LS240 OCTAL BUFFERS AND LINE D / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54LS
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Base Product Number 54LS240
Standard Package 26 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336285-SNJ54LS240J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS240J CAD Model

Description

The SNJ54LS240J is a high-performance, octal buffer and line driver designed to interface with 5V digital systems. Manufactured by Texas Instruments, this integrated circuit is part of the 54LS series, offering a robust solution for driving bus lines or buffering memory address registers. This device features inverting 3-state outputs, which can be used to drive bus lines or buffer memory address registers with high efficiency.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Logic Family: LS
  • Number of Pins: 20
  • Package Type: J-Lead Ceramic Flat Package (CERFLAT)
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military-grade applications
  • Supply Voltage: Typically 5V, which is compatible with TTL logic levels
  • Output Current: Capable of sourcing and sinking up to 24mA, providing sufficient drive capability for most applications
  • Propagation Delay Time: Fast propagation delay times, ensuring high-speed operation for critical applications

Applications:

The SNJ54LS240J is ideal for a variety of applications where reliable data transmission and buffering are required. Common applications include:

  • Driving bus lines in digital systems
  • Buffering data in communication systems
  • Interfacing with memory address registers
  • Use in military and aerospace technology due to its wide temperature range

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SNJ54LS240J is no exception and is built to meet the stringent requirements of high-reliability environments. With its ceramic package and military-grade temperature range, this device is designed for long-term performance even under harsh conditions.

Ordering and Availability:

To inquire about ordering the SNJ54LS240J or to check its availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting genuine TI products for optimal performance and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6818 $85.3636
3+ $35.0210 $105.0630
5+ $33.9266 $169.6330
7+ $32.8322 $229.8254
8+ $31.7378 $253.9024
11+ $28.4545 $312.9995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess