EN
  • EN
  • DE

SNJ54LS157J

Part No SNJ54LS157J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS157 QUADRUPLE 2-LINE TO 1-LI
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336278-SNJ54LS157J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS157J CAD Model

Description

The SNJ54LS157J is a high-performance, monolithic quad 2-input multiplexer that represents a key component in digital systems, particularly in applications requiring the selection or routing of binary information. Manufactured by Texas Instruments, a leader in semiconductor design and production, this device is designed to provide exceptional reliability and functionality.

Key Features:

  • Logic Family: The SNJ54LS157J is part of the Low Power Schottky (LS) TTL logic family, which is known for its low power consumption and high speed.
  • Quad 2-Input Multiplexer: It contains four individual 2-input multiplexers on a single chip, allowing for the independent selection of data sources.
  • Select Inputs: Each multiplexer has a separate select input, which determines which of the two inputs will be connected to the output.
  • Common Enable Input: A common enable input allows the user to control all four multiplexers simultaneously, which is useful for disabling the device or for expanding the data capacity without increasing the number of select lines.
  • Binary Addressing: The select inputs are binary addressed, which simplifies the design of address decoding and data routing systems.
  • Compatibility: Its outputs can drive up to 10 Low Power Schottky TTL equivalent loads, making it compatible with a wide range of digital circuits.

Typical Applications:

The SNJ54LS157J is ideal for a variety of applications including, but not limited to:

  • Data routing and signal gating
  • Function generation
  • Arithmetic operations
  • Parallel-to-serial conversion
  • Control systems

Quality and Reliability:

Texas Instruments is committed to the highest standards of quality, and the SNJ54LS157J is no exception. It is designed to meet or exceed the stringent requirements of the military standards, ensuring performance in the most demanding environments. The SNJ54LS157J comes in a ceramic package, which provides improved durability and thermal performance over plastic packages.

Environmental and Regulatory Compliance:

The SNJ54LS157J adheres to environmental standards and is compliant with RoHS regulations, ensuring that it meets global environmental and regulatory requirements.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5537 $53.3055
35+ $2.9158 $102.0530
54+ $2.8247 $152.5338
74+ $2.7336 $202.2864
95+ $2.6425 $251.0375
127+ $2.3691 $300.8757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess