EN
  • EN
  • DE

SNJ54LS139AJ

Part No SNJ54LS139AJ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336273-SNJ54LS139AJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS139AJ CAD Model

Description

SNJ54LS139AJ Dual 2-Line to 4-Line Decoders/Demultiplexers

The SNJ54LS139AJ is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. This integrated circuit is specifically engineered to facilitate the implementation of highly efficient memory decoding or data-routing applications. With its low power Schottky technology, it is ideally suited for systems that require a combination of high-speed operation and minimal power consumption.

This versatile component features two individual 2-line to 4-line decoders in a single package. Each section of the SNJ54LS139AJ operates independently, with a separate input-enable (E) line. When the enable line is high, the decoder section is inactive, and all the outputs are high. Conversely, when the enable line is low, the decoder selects one of the four output lines based on the combination of inputs A and B, making it an excellent tool for reducing the complexity of control logic.

The SNJ54LS139AJ is characterized for operation over the full military temperature range of -55°C to 125°C, offering robust performance in extreme conditions. This makes it an ideal choice for military, aerospace, or any other applications requiring components that can withstand harsh environments.

Key features of the SNJ54LS139AJ include:

  • Two independent 2-line to 4-line decoders
  • Standard military drawing (SMD) for reliability and uniformity
  • Low power Schottky (LPS) technology for high-speed and low power consumption
  • Wide operating temperature range (-55°C to 125°C)
  • Multiple package options for design flexibility

Its military-grade construction ensures that it meets the stringent requirements of military standards, making it a reliable choice for critical and high-reliability systems. The SNJ54LS139AJ's advanced technology and functional design are testament to Texas Instruments' commitment to providing innovative and dependable components for a wide array of electronic applications.

Whether you're designing a complex digital system or looking to streamline your data-routing architecture, the SNJ54LS139AJ from Texas Instruments offers a high-performance solution that combines durability with state-of-the-art decoding capabilities.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5405 $75.0810
4+ $30.8025 $123.2100
6+ $29.8399 $179.0394
7+ $28.8773 $202.1411
9+ $27.9147 $251.2323
12+ $25.0270 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess