EN
  • EN
  • DE

TISP61089D-S

Part No TISP61089D-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Bourns Inc.
Win Source Part Number 217082-TISP61089D-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP61089D-S CAD Model

Description

The TISP61089D-S is a surge protector thyristor designed and manufactured by Bourns, Inc. It's engineered to provide robust overvoltage protection for telecommunication lines and other sensitive electronic equipment. This device is part of the Bourns TISP series, known for their reliable and fast-acting surge protection capabilities.

Applications:

  • Telecommunication line protection: Protecting telephone lines from voltage surges caused by lightning or other electrical events.
  • Central office equipment: Ensuring the reliable operation of sensitive equipment in telecommunication central offices.
  • Data communication lines: Protecting data transmission equipment from damage due to overvoltage.
  • Customer premises equipment (CPE): Safeguarding equipment like modems, routers, and telephones in homes and businesses.

Features:

  • Low voltage overshoot: Minimizes the voltage overshoot during a surge event, providing better protection for downstream components.
  • Fast response time: Quickly clamps the voltage to a safe level during a surge, preventing damage.
  • High surge current capability: Able to withstand high surge currents without failure.
  • Surface mount packaging: Facilitates automated assembly and saves board space.
  • RoHS compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Enhanced system reliability: Protects sensitive electronic equipment from damage due to voltage surges, improving overall system reliability.
  • Reduced downtime: Minimizes equipment downtime caused by surge-related failures.
  • Lower maintenance costs: Reduces the need for repairs and replacements due to surge damage.
  • Improved safety: Protects users from electrical hazards associated with voltage surges.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.

Additional Details:

The TISP61089D-S typically features a breakover voltage around 89V. The exact specifications can vary, so consulting the datasheet is crucial for specific design requirements. This thyristor acts as a voltage-triggered switch, rapidly transitioning to a low-impedance state when the voltage exceeds the breakover voltage. This diverts the surge current away from the protected circuitry. It is designed for single-shot overvoltage protection and might require replacement after a significant surge event. The device's holding current and on-state voltage are important parameters to consider during circuit design to ensure proper operation and reset after the surge has subsided.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROGRAMMABLE OVERVOLTAGE PROTECTOR QUAD FORWARD-CONDUCTING P-GATE THYRISTOR
Lowest to $0.9433
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5590 $58.6950
255+ $0.4585 $116.9175
390+ $0.4447 $173.4330
540+ $0.4297 $232.0380
695+ $0.4158 $288.9810
930+ $0.3731 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess