EN
  • EN
  • DE

SNJ54HCT540J

Part No SNJ54HCT540J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 8-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs and 3-state outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -6 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function Buffer
Low Level Output Current 6 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 60 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1027006-SNJ54HCT540J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HCT540J CAD Model

Description

The SNJ54HCT540J is a high-performance, octal buffer and line driver designed to interface data bus systems with 3-state output control. This integrated circuit from Texas Instruments is part of the HCT logic family and is fabricated with silicon gate CMOS technology, combining the speed of NMOS with the low power consumption of CMOS.

Key Features:

  • Logic Family: HCT
  • Logic Type: Octal Buffer/Line Driver, 3-State
  • Number of Pins: 20
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: Military-grade Ceramic DIP
  • Output Current: High-level output current of -6 mA, Low-level output current of 6 mA

Product Description:

The SNJ54HCT540J is a robust octal buffer and line driver designed for use in systems that require high drive current and the ability to interface between different voltage levels. Its 3-state outputs can drive bus lines or buffer memory address registers with the added benefit of signal strength to resist line noise and crosstalk.

This device features eight buffers with 3-state outputs that can be independently controlled, making it versatile for a wide range of applications, including driving bus lines in computing and digital systems. The 3-state control gate is a common feature, allowing the output to be placed in a high-impedance state, effectively disconnecting the output from the circuit.

The input and output voltage levels are compatible with TTL logic, making the SNJ54HCT540J an ideal choice for systems that require TTL compatibility. With a wide operating temperature range, this device is suitable for military and aerospace applications that demand high reliability and performance in extreme conditions.

Its robust packaging, a 20-pin ceramic DIP, ensures that the device can withstand harsh environments while maintaining its electrical characteristics. Whether you're working on high-speed data acquisition, communication systems, or any application that requires a reliable and high-quality octal buffer/driver, the SNJ54HCT540J from Texas Instruments is an excellent choice.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8038 $51.8038
3+ $42.5057 $127.5171
4+ $41.1774 $164.7096
6+ $39.8491 $239.0946
7+ $38.5208 $269.6456
9+ $34.5359 $310.8231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,762 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess