EN
  • EN
  • DE

SNJ54HC74FK

Part No SNJ54HC74FK
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54HC74 DUAL D-TYPE POSITIVE-EDGE / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC74
Standard Package 10 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847003-SNJ54HC74FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC74FK CAD Model

Description

Product Overview: SNJ54HC74FK

The SNJ54HC74FK is a high-quality integrated circuit product from Texas Instruments, renowned for its precision and reliability in the electronics industry. This device is part of the HC family, which signifies a range of high-speed CMOS logic integrated circuits designed to operate with low power consumption while maintaining the ability to interface with TTL logic levels.

Key Features

  • Dual D-Type Positive-Edge-Triggered Flip-Flops: The SNJ54HC74FK contains two independent D-type positive-edge-triggered flip-flops with direct clear and preset inputs, making it ideal for a variety of sequential logic applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing versatility in different system voltages and ensuring compatibility with a wide range of other logic families.
  • Low Power Consumption: The device is designed for low power consumption, which is a critical feature for battery-operated and power-sensitive applications.
  • High Current Drive: The output can drive up to 15 LSTTL loads, which allows the device to drive multiple inputs without the need for additional buffering.
  • Robustness: With the ability to withstand military-grade operating temperatures ranging from -55°C to 125°C, the SNJ54HC74FK is suitable for harsh environments and demanding applications.

Applications

The SNJ54HC74FK is designed for use in a variety of applications that require reliable and precise flip-flop operations. Common applications include:

  • Counters and dividers
  • Registers
  • Control circuits
  • Toggle circuits

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The SNJ54HC74FK is no exception, and it undergoes rigorous testing to ensure it meets the stringent requirements of military and aerospace applications. Customers can trust in the durability and performance of this product for their critical design needs.

Package and Availability

The SNJ54HC74FK comes in a ceramic flat package that provides excellent thermal and mechanical characteristics, ensuring stability over its operational lifespan. For detailed information on purchasing options, availability, and pricing, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess