The SNJ54HC373W, a high-performance integrated circuit from Texas Instruments, is part of the 54HC family, known for its robustness and reliability. This particular IC is an octal transparent D-type latch with 3-state outputs, designed to offer both high-speed operation and the low power consumption of CMOS technology, with the added benefit of LS-TTL input compatibility.
Key Features
- Wide Operating Voltage Range: The SNJ54HC373W operates on a wide voltage range from 2V to 6V, making it versatile for various applications and compatible with many other logic families.
- High-Current 3-State Outputs: It can drive up to 15 LSTTL loads, which is significant for interfacing with various types of digital circuits while maintaining signal integrity.
- Octal D-Type Latches: With eight latches in a single package, this IC can store eight bits of data, making it efficient for data storage and transfer applications.
- Transparent Latches: The transparency feature means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time of the transition is latched.
Applications
The SNJ54HC373W is ideal for a wide range of applications, including:
- Buffer/Storage Registers
- Shift Registers
- Data Storage
- Addressable Latch Systems
- Bus Driver Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SNJ54HC373W is no exception. This product is available in a ceramic flat package, which provides superior durability and performance in extreme temperature environments, making it suitable for military and aerospace applications. The IC is also characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable operation in a broad spectrum of conditions.
Product Support and Resources
Comprehensive technical documentation, including datasheets, application notes, and design resources, are available on the Texas Instruments website to support the integration of the SNJ54HC373W into your designs. Additionally, Texas Instruments' customer support and community forums are available to assist with any questions or challenges that may arise during the product development process.