The SNJ54HC373J is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which is well-known for its high-speed CMOS technology. The device features eight latches with three-state outputs for bus-oriented applications.
Key Features:
- Wide Operating Voltage Range: The SNJ54HC373J operates at a voltage range from 2V to 6V, making it compatible with a variety of digital systems.
- High Current Drive: It can source or sink up to 8 mA at the output, providing good drive capabilities.
- Low Power Consumption: Characteristic of CMOS devices, it has a significantly low power dissipation, which is ideal for energy-sensitive applications.
- Octal D-type Latches: The device has eight D-type latches that can be used to store bits of information when the latch enable (LE) input is high.
- Transparent Latches: When LE is high, the latches are transparent, and data will flow from inputs to outputs. When LE is low, the data that was present at the inputs at the time the transition occurred is latched.
- Three-State Outputs: The outputs can be put in a high-impedance state (effectively disconnected) to avoid bus contention.
Applications:
The SNJ54HC373J is suitable for a vast array of applications, including:
- Buffer storage
- Memory address latching
- Data transmission and multiplexing
- System control applications
Package and Quality:
This device is offered in a ceramic flat package (J package), which provides excellent thermal and mechanical characteristics, making it robust for industrial and military-grade applications. Texas Instruments ensures high-quality standards, and the SNJ54HC373J is no exception, being subject to rigorous testing and quality control measures.
Conclusion:
The SNJ54HC373J from Texas Instruments is a reliable choice for designers who need octal D-type latches with three-state outputs. Its compatibility with a wide range of operating voltages, high output drive, and low power consumption make it a versatile component for digital systems. Whether for buffering, latching, or multiplexing, this integrated circuit delivers performance and quality in a durable package.