EN
  • EN
  • DE

SNJ54HC245J

Part No SNJ54HC245J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-ST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 336246-SNJ54HC245J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC245J CAD Model

Description

The SNJ54HC245J, manufactured by Texas Instruments, is a high-performance, octal bus transceiver that is designed for asynchronous communication between data buses. This integrated circuit allows for bidirectional data flow with direction control, making it an essential component for systems that require efficient data exchange between two buses.

The device features eight channels that can transfer data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can disable the device, allowing the buses to be effectively isolated. This is particularly useful in applications where data integrity is critical, and bus contention needs to be avoided.

The SNJ54HC245J operates over a wide voltage range and is compatible with TTL (Transistor-Transistor Logic) levels, which allows it to interface with a variety of logic families. This makes it an ideal choice for creating a bridge between different systems or upgrading existing architectures without the need for extensive redesign.

The robust design of the SNJ54HC245J ensures it can withstand harsh industrial environments, characterized by extended temperature ranges. The device is packaged in a durable, military-grade ceramic dual-inline package (CDIP), which provides additional protection against environmental factors such as moisture and mechanical stress.

Key features of the SNJ54HC245J include:

  • 8-bit bidirectional data paths.
  • Control inputs for enabling and direction control.
  • Wide operating voltage range.
  • High drive current outputs (-15 mA Ioh, 64 mA Iol).
  • Low power consumption with a typical ICC of 4 µA.
  • Compatibility with TTL logic levels.
  • Military-grade CDIP packaging for enhanced durability.

Whether you're designing a new system that requires reliable data transfer or updating an existing setup, the SNJ54HC245J from Texas Instruments provides the performance and reliability needed for critical applications. Its versatility and robustness make it a top choice among engineers and designers in various fields, including telecommunications, computing, and industrial control systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6205 $79.2410
4+ $32.5092 $130.0368
5+ $31.4933 $157.4665
7+ $30.4773 $213.3411
9+ $29.4614 $265.1526
12+ $26.4137 $316.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess