EN
  • EN
  • DE

SNJ54HC174J

Part No SNJ54HC174J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54HC174 HEX D-TYPE FLIP-FLOPS WI / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC174
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673930-SNJ54HC174J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC174J CAD Model

Description

The SNJ54HC174J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced functionality in digital systems. This particular chip belongs to the 54HC family, which is well-known for its high-speed CMOS logic. The SNJ54HC174J is a Hex D-type flip-flop with a clear function, designed to be utilized in a wide range of applications including computing, data storage, signal processing, and other logic-based operations.

Key Features

  • Logic Type: Hex D-type Flip-Flop with Clear
  • Input Level: CMOS
  • Output Level: CMOS
  • Number of Pins: 16
  • Package: Ceramic DIP (Dual In-line Package)
  • Operating Temperature Range: -55°C to 125°C
  • Supply Voltage Range: 2V to 6V
  • Propagation Delay Time: Balanced propagation delays and transition times
  • Technology: Advanced silicon-gate CMOS technology

Performance and Durability

The SNJ54HC174J is designed for military and aerospace applications, which demand the highest standards of performance and durability. The ceramic DIP casing provides an additional layer of protection against harsh environments, ensuring that the device can withstand extreme temperatures and other challenging conditions. The device's wide operating temperature range makes it suitable for use in environments where thermal stability is critical.

Applications

With its robust design and reliable performance, the SNJ54HC174J is ideal for mission-critical applications. It is commonly used in:

  • Communication systems
  • Control systems
  • Instrumentation
  • Data processing equipment
  • High-speed computing and storage

Quality and Support

Texas Instruments is a leader in the semiconductor industry, providing comprehensive technical support and a commitment to quality for all its products. The SNJ54HC174J, like all TI components, is backed by a robust support network that includes detailed datasheets, application notes, and design resources to assist engineers in integrating this flip-flop into their designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2536 $51.0432
29+ $3.4902 $101.2158
45+ $3.3811 $152.1495
62+ $3.2720 $202.8640
80+ $3.1630 $253.0400
106+ $2.8358 $300.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess