EN
  • EN
  • DE

TPS24700DGKR

Part No TPS24700DGKR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 2.5-18V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins EN, PGB, TIMER
Win Source Part Number 1111486-TPS24700DGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS24700DGKR CAD Model

Description

Product Overview: TPS24700DGKR by Texas Instruments

The TPS24700DGKR from Texas Instruments is a highly integrated circuit designed for power management applications. This advanced current-limited load switch provides robust protection for systems by controlling the inrush current to sensitive components. Packaged in an 8-pin MSOP (DGK) package, this compact solution is ideal for space-constrained applications.

This device is equipped with adjustable current-limit thresholds, which can be fine-tuned via an external resistor. This feature ensures that the TPS24700DGKR can cater to a wide range of applications and load requirements. The current limit can be set from 0.1 A to 2.8 A, providing flexibility for different system designs.

The TPS24700DGKR also boasts a fast transient response, which is essential for maintaining stable operation during sudden load changes. The quick response helps prevent system voltage drops, thus safeguarding connected components. Moreover, the device features an operating voltage range of 2.5 V to 6.5 V, making it suitable for low-voltage applications such as portable electronics.

One of the key features of the TPS24700DGKR is its built-in thermal shutdown protection. This safety mechanism prevents damage from overheating, automatically turning off the switch if the junction temperature exceeds the thermal shutdown threshold. Once the temperature drops to a safe level, the device will automatically restart, ensuring continuous protection without the need for manual intervention.

Additionally, the TPS24700DGKR comes with under-voltage lockout (UVLO) protection, which disables the switch whenever the input voltage falls below a certain threshold. This prevents the device from operating under sub-optimal conditions that could potentially harm the system.

For designers looking for a reliable power management solution, the TPS24700DGKR offers a host of features such as reverse current blocking, fault reporting, and an enable pin for on/off control. These features make it an excellent choice for a variety of applications, including USB ports, hot swap operations, and power distribution systems.

With its robust protection features and configurable options, the TPS24700DGKR from Texas Instruments stands out as a versatile and dependable component for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9024 $53.1216
21+ $4.8430 $101.7030
32+ $4.6916 $150.1312
45+ $4.5403 $204.3135
57+ $4.3890 $250.1730
77+ $3.9349 $302.9873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess