Product Overview: SNJ54HC164J from Texas Instruments
The SNJ54HC164J is a high-performance, serial-in parallel-out shift register designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is part of the HC (High-Speed CMOS) logic family, which is known for its robust performance and compatibility with a wide range of digital applications.
Key Features
- Logic Type: 8-bit serial-in, parallel-out shift register
- Operating Voltage: 2V to 6V, accommodating a variety of logic levels and ensuring compatibility with other CMOS and TTL logic families.
- Package: The SNJ54HC164J comes in a reliable and sturdy ceramic dual in-line package (CerDIP) for enhanced durability and performance in harsh environments.
- Temperature Range: Military-grade operating temperature range from -55°C to 125°C, suitable for high-reliability applications in extreme conditions.
- Propagation Delay Time: Fast propagation delay, ensuring quick response and processing time for high-speed operations.
Applications
The SNJ54HC164J is versatile and can be used in a wide array of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential logic operations
- Interface circuitry for microprocessors
- LED and display drivers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SNJ54HC164J is no exception. This IC undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from military and aerospace industry components. With its robust design and reliable performance, the SNJ54HC164J is an excellent choice for designers looking for a dependable shift register solution.
Product Code: 296-9401-5-ND
For more information, detailed specifications, and data sheets, please visit the Texas Instruments website or contact their customer support for assistance.