EN
  • EN
  • DE

SNJ54ALS74AW

Part No SNJ54ALS74AW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54ALS74A DUAL POSITIVE-EDGE-TRIG / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS74
Standard Package 11 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336216-SNJ54ALS74AW
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS74AW CAD Model

Description

SNJ54ALS74AW Dual Positive-Edge-Triggered D Flip-Flops with Clear and Preset from Texas Instruments

The SNJ54ALS74AW is a high-quality integrated circuit produced by Texas Instruments, renowned for their precision and reliability in the semiconductor industry. This particular component is part of the advanced low-power Schottky (ALS) logic family and features dual positive-edge-triggered D flip-flops with both clear and preset functions. Designed for a wide range of applications, this device is particularly suitable for use in systems that require high-speed and low-power consumption.

Key Features:

  • Logic Type: The device comprises two independent D flip-flops which can be used to implement storage or control circuits.
  • Edge-Triggered: Flip-flops are triggered on the positive-going edge of the clock pulse, which ensures reliable operation even in high-speed applications.
  • Clear and Preset Capabilities: Each flip-flop has individual clear and preset inputs that can be used to override the clock and control the output directly for synchronous or asynchronous operations.
  • Output Drive Capability: The SNJ54ALS74AW is capable of driving a significant load with its robust output capability, making it ideal for interfacing with other logic families or driving heavier loads.
  • Wide Operating Range: It operates over a wide voltage range, accommodating various levels of power supply and logic levels.
  • Military Specifications: The device meets military specifications, ensuring its reliability and performance under extreme conditions.
  • Package: Available in a ceramic flat package, which provides excellent thermal and mechanical characteristics for high-reliability applications.

Whether it's for use in complex digital systems, such as computers and communication devices, or simpler timing and control circuits, the SNJ54ALS74AW offers the performance and durability expected from Texas Instruments. Its combination of high speed, low power, and functional versatility makes it an excellent choice for designers looking to create efficient and reliable digital logic systems.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9854 $85.9708
3+ $35.2701 $105.8103
5+ $34.1679 $170.8395
7+ $33.0657 $231.4599
8+ $31.9636 $255.7088
11+ $28.6570 $315.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess