The SNJ54ALS374AFK from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. Designed for applications requiring the capture and storage of eight bits of data, this device is ideal for implementing buffer registers, shift registers, and state machines. Each flip-flop has a direct clear input and data input, and outputs which are non-inverting.
Key Features
- Logic Family: ALS
- Logic Type: D-Type Flip-Flop
- Number of Pins: 20
- Number of Bits per Element: 8
- Output Type: 3-State
- Package: CFP (Ceramic Flat Pack)
- Operating Temperature Range: -55°C to 125°C
With its robust ceramic flat package (CFP), the SNJ54ALS374AFK ensures reliable operation even in extreme temperature environments, ranging from -55°C to 125°C. This makes it suitable for military and aerospace applications where performance and durability are critical.
Performance Characteristics
The device features a typical clock-to-output time of 11 ns, providing swift data transition with a clock frequency high enough to support most high-speed data processing requirements. The octal D-type flip-flops are designed with 3-state outputs to increase the flexibility of the bus-oriented systems.
Applications
The SNJ54ALS374AFK is versatile and can be used in a wide array of applications. It is particularly useful in:
- Buffer memory
- Control registers
- Data storage and transfer
- Systematic data acquisition systems
- Communication systems
- Instrumentation
- Process control systems
With its high-grade construction and reliable performance, the SNJ54ALS374AFK is a preferred choice for professionals seeking a dependable solution for their data storage and transfer needs.