Product Overview: SNJ54ALS373AJ
The SNJ54ALS373AJ is a high-quality octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced low-power Schottky (ALS) family, which ensures a perfect balance between speed and power consumption. It is specifically engineered for high-performance memory and data control systems where the need for efficient data handling and storage is paramount.
Key Features
- Logic Type: The device is an octal D-type transparent latch with 3-state outputs.
- Package: It comes in a robust J-Lead Ceramic package, which provides excellent thermal stability and reliability.
- Operating Temperature Range: The SNJ54ALS373AJ is characterized for operation over the full military temperature range of -55°C to 125°C.
- Output Capability: The device features high-drive outputs capable of driving heavy loads with ease.
- Power Consumption: As part of the ALS series, it has a low power consumption, making it suitable for energy-efficient applications.
Functional Description
The SNJ54ALS373AJ contains eight D-type latches with three-state outputs. When the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs. A buffered output-enable (OE) input can be used to place the eight outputs in either a normal logic state (high or low logic levels) or the high-impedance state. In the latter state, the outputs neither load nor drive the bus lines significantly. This feature allows for the outputs to be connected to a bus system without the need for interface or pull-up components.
Applications
The SNJ54ALS373AJ is ideal for a wide range of applications, including:
- Memory address latching
- Data storage and retrieval systems
- Bus interface and buffering
- Control systems
With its robust design and high functionality, the SNJ54ALS373AJ from Texas Instruments is a reliable choice for designers who require a high-performance octal latch in military or other demanding environments.