EN
  • EN
  • DE

SNJ54ALS251J

Part No SNJ54ALS251J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54ALS251 1-OF-8 DATA SELECTORS/M
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673871-SNJ54ALS251J
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS251J CAD Model

Description

Product Overview: SNJ54ALS251J

The SNJ54ALS251J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a member of the advanced low-power Schottky (ALS) family, which is renowned for its exceptional speed and energy efficiency. The SNJ54ALS251J is specifically a data selector/multiplexer that offers a versatile and reliable solution for routing digital signals within electronic systems.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Inputs: 8 (2 sets of 4-line inputs)
  • Number of Outputs: 1
  • Selection Lines: 3 (binary encoded)
  • Propagation Delay Time: Fast switching speeds
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: High drive capability
  • Package: Military-grade ceramic DIP (Dual In-line Package)
  • Temperature Range: -55°C to 125°C (Military grade)

Functional Description

The SNJ54ALS251J is designed with two sets of four-line inputs and a single output. The selection of the input set is controlled by the binary encoded selection lines (A, B, C). The selected input is then passed through to the output, allowing for efficient data routing. The device has a high drive capability and is capable of driving loads with high input capacitance, making it suitable for a wide range of applications.

Applications

Thanks to its high-speed performance and low-power consumption, the SNJ54ALS251J is ideal for use in a variety of digital systems. Common applications include:

  • Data routing and signal multiplexing in communication systems
  • Address selection in memory circuits
  • Function generation in computing devices
  • Control systems in industrial and military applications

Quality and Reliability

As with all Texas Instruments products, the SNJ54ALS251J is built to the highest standards of quality and reliability. The military-grade temperature range ensures stable operation under extreme conditions, making it suitable for demanding environments. Additionally, the ceramic DIP package provides robust protection against physical stress and environmental factors.

For engineers and designers looking for a dependable and versatile data selector/multiplexer, the SNJ54ALS251J from Texas Instruments is an excellent choice that combines performance, durability, and energy efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5328 $57.6640
11+ $9.4628 $104.0908
17+ $9.1671 $155.8407
23+ $8.8714 $204.0422
30+ $8.5757 $257.2710
40+ $7.6885 $307.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess