The SNJ54ALS244CFK is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the Advanced Low-Power Schottky (ALS) family and is characterized by its octal buffers and drivers, which feature 3-state outputs. It is particularly suitable for driving bus lines or buffer memory address registers due to its high-current output capability and low power consumption.
Key Features
- Logic Type: Octal Buffers/Drivers with 3-State Outputs
- Package Type: Ceramic Flat Pack (FK)
- Pin Count: 20 pins providing robust connectivity and stability.
- Operating Temperature Range: Military-grade with a range between -55°C to 125°C, ensuring reliable performance under extreme conditions.
- Logic Family: ALS - Advanced Low-Power Schottky, offering a good balance between speed and power efficiency.
- Output Current: High-current capability, ideal for driving heavy loads.
- Supply Voltage Range: Compatible with 5V ±10% supply voltage, common in digital systems.
- 3-State Outputs: Facilitates bus sharing and system expansion by effectively disconnecting the output from the circuit.
Applications
The SNJ54ALS244CFK is versatile and can be used in a wide range of applications. It is particularly adept in environments requiring high-speed, low-power consumption, and the ability to drive heavy loads. Common applications include:
- Bus drivers
- Buffer memory address registers
- Data communication systems
- Control systems
- Industrial electronics
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNJ54ALS244CFK is no exception, with its military-grade temperature range and robust package ensuring performance in the most demanding environments. Its design is focused on reducing power consumption while maintaining high-speed operation, which is critical for efficient and reliable system design.