EN
  • EN
  • DE

SNJ54ALS04BJ

Part No SNJ54ALS04BJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54ALS04B HEX INVERTERS / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS04
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673858-SNJ54ALS04BJ
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS04BJ CAD Model

Description

SNJ54ALS04BJ Hex Inverter by Texas Instruments

The SNJ54ALS04BJ is a robust, high-performance hex inverter integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its combination of low power consumption and high-speed operation. The SNJ54ALS04BJ is specifically engineered to deliver reliable logic inversion with a high degree of precision and stability.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverters in a single package, offering compact and efficient logic inversion.
  • Supply Voltage Range: 4.5V to 5.5V - Designed to operate within a tight voltage range, ensuring compatibility with standard 5V digital systems.
  • Operating Temperature: -55°C to 125°C - With an extensive operating temperature range, the SNJ54ALS04BJ is suitable for use in harsh environmental conditions and demanding applications.
  • Package / Case: J-lead ceramic package - The device is housed in a durable ceramic package, providing excellent thermal and mechanical protection.
  • Logic Family: ALS - As part of the Advanced Low-Power Schottky family, it delivers high-speed performance while maintaining low power dissipation.

Applications

The SNJ54ALS04BJ is a versatile component that can be used in a wide range of applications. It is particularly well-suited for use in:

  • Logic level conversion
  • Wave shaping and signal processing
  • Oscillator circuits
  • High-speed computing systems
  • Industrial control systems
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SNJ54ALS04BJ is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for military and aerospace applications, guaranteeing reliability and performance under extreme conditions. With its proven design and robust package, the SNJ54ALS04BJ from Texas Instruments stands as a top choice for designers seeking a dependable hex inverter solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7796 $52.0164
22+ $4.7423 $104.3306
33+ $4.5941 $151.6053
45+ $4.4459 $200.0655
59+ $4.2977 $253.5643
78+ $3.8531 $300.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess