EN
  • EN
  • DE

SNJ54AHCT126W

Part No SNJ54AHCT126W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 4-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs and 3-state outputs 14-CFP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 9.21 mm
Logic Function Buffer
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Channels 4
Number of Elements 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 10 ns
Quiescent Current 2 µA
RoHS Non-Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 983269-SNJ54AHCT126W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT126W CAD Model

Description

SNJ54AHCT126W Quad Bus Buffer Gates with 3-State Outputs

The SNJ54AHCT126W from Texas Instruments is a high-performance, four-line buffer gate featuring 3-state outputs designed to drive bus lines or buffer memory address registers. This integrated circuit is part of the AHCT family, which is characterized by its advanced high-speed CMOS technology, combining the speed of HC with the drive capabilities of ACT.

Each buffer gate has a separate output-enable (OE) input that, when high, puts the output into a high-impedance state. This feature allows for the disconnection of the output from the bus line, providing a means to implement bus arbitration or memory sharing, where multiple devices can take turns driving a common bus line without interference.

The SNJ54AHCT126W comes in a robust ceramic flat package, ensuring high durability and reliability even under extreme environmental conditions. This makes it suitable for military or aerospace applications that require stringent quality levels and extended operational temperature ranges. The device is also compatible with TTL levels, facilitating easy interfacing with older logic families.

  • Logic Type: Quad Bus Buffer, 3-State
  • Output Type: 3-State
  • Operating Temperature Range: Military-grade with a wide range from -55°C to 125°C
  • Supply Voltage: 4.5V to 5.5V, typical 5V
  • Logic Family: AHCT
  • Package: Ceramic Flat (W) Package
  • Mounting Type: Through-Hole

The device's logic inputs are compatible with standard CMOS outputs, with threshold levels that allow it to be used in mixed 5V and 3.3V applications. The SNJ54AHCT126W is designed to drive capacitive loads of up to 15 pF with full-rated performance, making it suitable for driving long bus lines in distributed systems.

Overall, the SNJ54AHCT126W is a highly versatile buffer gate that combines Texas Instruments' proven reliability with high-speed performance and the flexibility of 3-state outputs, making it an excellent choice for interfacing and bus-driving applications across a broad range of industries.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7799 $57.5598
5+ $23.6143 $118.0715
7+ $22.8764 $160.1348
10+ $22.1384 $221.3840
12+ $21.4005 $256.8060
16+ $19.1866 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess