The SNJ54ACT573W is a high-performance, octal transparent D-type latch designed by Texas Instruments. It is part of the ACT family, which is known for its advanced CMOS logic, operating with speed and efficiency. This integrated circuit is specifically engineered to meet the rigorous demands of military and aerospace applications, providing reliable performance even under the most challenging conditions.
Key Features
- Logic Type: Octal D-Type Latch with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with a wide range of systems and power supplies
- Output Current: Capable of driving 24mA at the outputs, ensuring strong signal transmission
- Package: Housed in a durable ceramic flat package (CFP), providing excellent thermal and mechanical characteristics
- Temperature Range: Military-grade with an operating temperature range of -55°C to 125°C
- Speed: Fast propagation delays and output transition times for high-speed operation
- Logic Level Compatibility: TTL input compatible, allowing for seamless integration with existing technology
Applications
The SNJ54ACT573W is ideally suited for a broad range of high-performance applications where data storage is required. Its robust design and reliability make it an excellent choice for:
- Military and aerospace systems
- Communication infrastructure
- Professional grade computing equipment
- Instrumentation and test equipment
- Complex data systems requiring stable and reliable latching mechanisms
Quality and Reliability
Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and reliability. The SNJ54ACT573W undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of its intended applications. With Texas Instruments' reputation for excellence, customers can trust the SNJ54ACT573W for their critical system designs.