EN
  • EN
  • DE

SNJ54ABT534FK

Part No SNJ54ABT534FK
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-LCCC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Logic Function D-Type
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 20
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1020266-SNJ54ABT534FK
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT534FK CAD Model

Description

The SNJ54ABT534FK is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced electronic systems. This component is part of the ABT (Advanced BiCMOS Technology) family, which combines the high speed of bipolar with the power efficiency of CMOS to deliver superior performance.

Key Features

  • Technology: Advanced BiCMOS technology ensures a perfect balance between speed and power consumption, making it ideal for high-speed data processing and communication applications.
  • Functionality: The device functions as an octal D-type flip-flop with 3-state outputs, providing a reliable solution for data storage, transfer, and buffering.
  • Package: Housed in a durable FK (Ceramic Flat Package), the SNJ54ABT534FK is designed for robust performance in a variety of environmental conditions.
  • Temperature Range: This component is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliability in extreme conditions.
  • Logic Level Compatibility: It is fully compatible with TTL input and output logic levels, allowing for easy integration into existing systems without the need for additional level shifting hardware.

Applications

The SNJ54ABT534FK is versatile and can be used in a wide array of applications. It is particularly well-suited for critical military and aerospace applications, where performance and reliability under harsh conditions are non-negotiable. Additionally, it is ideal for industrial applications, telecommunications, and any system requiring high-speed data operations and storage.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54ABT534FK is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected of military-grade components. Customers can trust in the reliability and longevity of this product, backed by Texas Instruments' reputation as a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess