EN
  • EN
  • DE

SNJ54ABT16373AWD

Part No SNJ54ABT16373AWD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256488-SNJ54ABT16373AWD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT16373AWD CAD Model

Description

SNJ54ABT16373AWD - Texas Instruments

The SNJ54ABT16373AWD is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of the latest electronic systems. This 16-bit transparent D-type latch is part of Texas Instruments' Advanced BiCMOS Technology (ABT) series, which is renowned for its optimal balance between speed and power consumption, making it an excellent choice for interfacing with high-speed microprocessors without compromising on efficiency.

This particular model is characterized by its 16-bit wide configuration, which allows it to hold or pass data with a high degree of precision and speed. The transparent latches enable data to flow through when the latch-enable (LE) input is high, and capture data when LE is low. The outputs can be placed in a high-impedance state, which is a crucial feature for bus-oriented systems, by using the Output Enable (OE) control.

With a wide operating temperature range, the SNJ54ABT16373AWD is suitable for military and aerospace applications, where reliability under extreme conditions is a necessity. The device is supplied in a ceramic flat package, ensuring robustness and longevity even in harsh environments.

Key features of the SNJ54ABT16373AWD include:

  • 16-bit transparent D-type latches with 3-state outputs
  • ABT series technology for high speed yet low power consumption
  • Output Enable (OE) and Latch Enable (LE) controls for flexible data handling
  • Wide operating temperature range suitable for military and aerospace applications
  • Durable ceramic flat package for enhanced reliability
  • Compatible with 5V I/O systems
  • Fast propagation delays and output transition times

Applications for the SNJ54ABT16373AWD are diverse, ranging from high-speed data acquisition systems, communication interfaces, and computing where reliable data storage and retrieval are critical. Texas Instruments' commitment to quality ensures that this latch is not only high-performing but also meets the rigorous standards required for use in professional and mission-critical environments.

For designers and engineers looking for a robust and efficient solution for their data handling needs, the SNJ54ABT16373AWD from Texas Instruments offers a perfect blend of speed, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.5238 $80.5238
2+ $66.0709 $132.1418
3+ $64.0061 $192.0183
4+ $61.9414 $247.7656
5+ $59.8767 $299.3835
6+ $53.6826 $322.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess