EN
  • EN
  • DE

SNJ54ABT162244WD

Part No SNJ54ABT162244WD
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Buffer/Line Driver 16-CH Non-Inverting 3-ST BiCMOS 48-Pin CFPAK Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 3.05 mm
High Level Output Current -3 mA
Lead Free Contains Lead
Length 15.88 mm
Logic Function Buffer
Low Level Output Current 8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 16
Number of Channels 16
Number of Elements 4
Number of Inputs 16
Number of Outputs 16
Number of Pins 48
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 6.3 ns
Quiescent Current 30 mA
RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Thickness 2.48 mm
Turn-On Delay Time 6.3 ns
Width 9.66 mm
Win Source Part Number 1095329-SNJ54ABT162244WD
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT162244WD CAD Model

Description

SNJ54ABT162244WD: 16-Bit Buffers/Drivers from Texas Instruments

The SNJ54ABT162244WD is a high-performance integrated circuit designed by Texas Instruments to serve as a buffer and driver for bus-oriented systems. This device is part of the ABT family, which is known for its advanced biCMOS technology, offering both high-speed operation and low power consumption. The SNJ54ABT162244WD is specifically crafted to deliver reliable performance in a wide array of applications, including computing, telecommunications, and industrial systems.

Key Features

  • 16-Bit Bus Interface: The device features a 16-bit wide bus interface, making it ideal for parallel data transfer and buffering in high-performance systems.
  • 3-State Outputs: Each buffer/driver has 3-state outputs which can be placed in a high-impedance state, effectively disconnecting the output from the bus. This allows for multiple devices to share the same bus without interference.
  • Live Insertion and Extraction: The SNJ54ABT162244WD supports live insertion and extraction, minimizing glitches on the bus during hot-swapping of boards or components.
  • Low Power Consumption: Utilizing ABT technology, the device provides a low-power solution without compromising on speed, making it suitable for power-sensitive designs.

Technical Specifications

  • Logic Family: ABT
  • Logic Type: Buffers/Line Drivers
  • Number of Channels: 16
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Ceramic Flatpack

The SNJ54ABT162244WD is packaged in a durable ceramic flatpack, ensuring robustness and reliability even under harsh environmental conditions. Its wide operating temperature range of -55°C to 125°C makes it suitable for military and aerospace applications that demand high levels of thermal resilience.

Whether you're designing a high-speed data acquisition system, a robust communication interface, or a sophisticated control logic for industrial automation, the SNJ54ABT162244WD from Texas Instruments is a reliable choice that combines performance with efficiency.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess