The SNJ5417J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular model is part of the 5400 series, which signifies its military-grade specifications, ensuring operation under extreme environmental conditions.
Key Features
- Logic Type: Hex Buffer/Driver with Open-Collector High-Voltage Outputs
- Operating Voltage: 4.5V to 5.5V, making it compatible with standard TTL logic levels
- Output Voltage: 30V maximum, which allows for interfacing with higher voltage systems
- Output Current: 40 mA, providing sufficient drive capability for a variety of loads
- Package Type: J-Package Ceramic DIP, offering enhanced durability and thermal resistance
- Temperature Range: -55°C to 125°C, suitable for military and aerospace applications where extreme conditions are common
Applications
The SNJ5417J is designed for use in systems where buffer or driver functions are required. Its high-voltage outputs make it ideal for driving lamps, relays, or printer hammers in a variety of industrial and military equipment. Additionally, it is often used in logic-level translation and signal buffering tasks.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNJ5417J undergoes rigorous testing to ensure it meets the stringent requirements of military standards. Its ceramic DIP package provides excellent protection against harsh environmental factors, contributing to its long operational lifespan.
Ordering Information
For ordering the SNJ5417J, refer to the Texas Instruments product directory or authorized distributors. Ensure that the part number matches your specific requirements for package type and operational temperature range. For bulk orders or custom configurations, please contact Texas Instruments sales representatives.