EN
  • EN
  • DE

SNJ54156J

Part No SNJ54156J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016128-SNJ54156J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54156J CAD Model

Description

The SNJ54156J is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the 54 series and is encapsulated in a robust ceramic J-package, ensuring durability and reliability even in demanding military or aerospace applications.

Key Features

  • Logic Type: Dual 2-Line to 4-Line Decoder/Demultiplexer
  • Operating Temperature Range: -55°C to 125°C, suitable for extreme environments
  • Supply Voltage: 4.5V to 5.5V
  • Logic Family: 54 Series
  • Pin Count: 16-pin ceramic DIP (Dual In-line Package)
  • Mounting Type: Through-Hole
  • Functionality: Capable of decoding or demultiplexing two binary input data lines into four mutually exclusive outputs
  • Inverted Output: Yes, providing complementary outputs for each input combination
  • Propagation Delay Time: Fast switching speeds suitable for high-speed operations

Applications

The versatile nature of the SNJ54156J makes it ideal for a wide range of applications, particularly where high-speed decoding is required. It is commonly used in:

  • Data multiplexing
  • Address decoding in memory selection
  • Control systems
  • Communication systems
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54156J is no exception. With its military-grade specifications, it is designed to perform reliably under harsh conditions, ensuring consistent performance and a long operational lifespan.

Ordering Information

The SNJ54156J is available for order through Texas Instruments and authorized distributors. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact their sales team directly.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess