EN
  • EN
  • DE

SNJ54122J

Part No SNJ54122J
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Monostable Multivibrator Dual 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Number of Pins 14
RoHS Compliant
Win Source Part Number 1095327-SNJ54122J
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54122J CAD Model

Description

The SNJ54122J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and precision in a wide range of applications. This particular model is part of the 54000 series, which is designed to meet the stringent requirements of military and aerospace industries, ensuring operation under extreme conditions.

Key Features

  • Durable Design: The SNJ54122J is built to withstand harsh environments, making it suitable for use in applications where reliability is critical. It is packaged in a robust ceramic dual in-line package (DIP), offering excellent thermal and mechanical resistance.
  • High-Speed Operation: This device is characterized by its fast response times and high-speed operation, making it ideal for timing, pulse shaping, and waveform generation applications.
  • Versatility: With its wide range of operating temperatures and dual voltage levels, the SNJ54122J can be integrated into various circuit configurations, providing designers with a flexible tool for their electronic designs.
  • Precision: Texas Instruments is known for its commitment to precision, and the SNJ54122J is no exception. It delivers consistent performance, which is crucial for applications requiring exact timing and control.

Applications

The SNJ54122J is widely used in military and aerospace technology due to its reliability and robustness. Its applications include, but are not limited to:

  • Secure communication systems
  • Guidance and navigation systems
  • Avionic control systems
  • Radar and sonar equipment

Technical Specifications

Parameter Value
Package Type Ceramic DIP
Operating Temperature Range -55°C to +125°C
Voltage Supply Dual Voltage Levels

For detailed specifications and application support, visit the Texas Instruments website or contact their technical support team. The SNJ54122J is a testament to Texas Instruments' legacy of delivering high-quality, dependable components for the most demanding electronic applications.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess