EN
  • EN
  • DE

SNJ54121W

Part No SNJ54121W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256450-SNJ54121W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54121W CAD Model

Description

The SNJ54121W is a high-performance integrated circuit produced by the renowned manufacturer, Texas Instruments. Designed to meet the rigorous demands of advanced electronic systems, the SNJ54121W is a versatile and reliable component suitable for a wide range of applications.

Key Features

  • Monostable Multivibrator: The SNJ54121W functions as a monostable multivibrator or one-shot pulse generator, which is essential for timing applications and pulse shaping in digital circuits.
  • High-Speed Operation: This device is capable of very fast operation, making it suitable for high-speed digital systems that require quick response times and precise timing.
  • Dual Outputs: It provides both positive and negative output pulses, offering flexibility in interfacing with other components within a circuit.
  • Adjustable Pulse Width: Users can adjust the width of the output pulse by connecting an external resistor and capacitor, allowing for customization to specific timing requirements.
  • Wide Supply Voltage Range: The SNJ54121W can operate over a broad range of supply voltages, accommodating various power supply configurations and ensuring compatibility with different system designs.
  • Direct Clear Input: A direct clear input allows for immediate termination of the output pulse, providing an additional control mechanism for timing operations.

Applications

The SNJ54121W is highly adaptable and can be used in numerous applications, such as:

  • Timing circuits
  • Pulse shaping
  • Sequential systems
  • Waveform generation
  • Frequency dividers
  • Industrial control systems

Quality and Reliability

As a product of Texas Instruments, the SNJ54121W comes with a guarantee of quality and reliability. Texas Instruments is known for their rigorous testing and quality control processes, ensuring that each component meets the highest standards of performance and durability.

Conclusion

In conclusion, the SNJ54121W from Texas Instruments is a top-tier monostable multivibrator that provides designers with the speed, flexibility, and reliability required for modern electronic systems. Whether used in industrial, commercial, or advanced research applications, the SNJ54121W stands out as an excellent choice for any project requiring precise timing and pulse generation.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess