EN
  • EN
  • DE

SNC54S124J

Part No SNC54S124J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336161-SNC54S124J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNC54S124J CAD Model

Description

The SNC54S124J is a high-quality integrated circuit developed by Texas Instruments, a leader in the semiconductor industry. This component is designed to meet the rigorous demands of advanced electronic systems, providing reliable performance in a wide range of applications.

Key Features

  • High-Speed Operation: The SNC54S124J is optimized for quick response times and efficient processing, making it suitable for high-speed computing and signal processing tasks.
  • Durable Construction: Manufactured using robust materials and industry-leading technologies, this IC is built to withstand harsh operating conditions and provide a long operational lifespan.
  • Low Power Consumption: As with many Texas Instruments products, this device is engineered for energy efficiency, which helps to minimize power usage and heat generation.
  • Wide Operating Temperature Range: The SNC54S124J can function effectively across a broad temperature spectrum, ensuring stability and reliability in varied environments.

Applications

The versatility of the SNC54S124J allows it to be used in multiple sectors and applications, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • Industrial control systems
  • Automotive electronics
  • Aerospace and defense technology

Technical Specifications

Parameter Value
Package Type Ceramic
Operating Temperature -55°C to +125°C
Supply Voltage Varies with application
Mounting Type Through Hole

Quality and Reliability

Texas Instruments is committed to delivering high standards of quality and reliability. The SNC54S124J is subject to rigorous testing and quality control procedures to ensure that it meets the stringent requirements of the electronics industry.

Ordering Information

For ordering the SNC54S124J or obtaining more detailed information, customers can visit the Texas Instruments website or contact their local authorized distributor. Texas Instruments provides comprehensive technical support and customer service to assist with product selection and integration.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess