EN
  • EN
  • DE

SNABT244N

Part No SNABT244N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336152-SNABT244N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNABT244N CAD Model

Description

The Texas Instruments SNABT244N is a high-performance octal buffer and line driver designed to meet the requirements of ATE and memory driving applications. This IC device offers a wide range of features that make it suitable for improving system performance in a variety of digital systems.

Constructed with BiCMOS technology, the SNABT244N provides both high speed and low power consumption, making it an ideal choice for interfacing with bus lines in a bus-organized system. With a typical voltage range of 4.5V to 5.5V, this buffer and line driver is optimized for 5V systems but offers enough flexibility to accommodate slight variations in power supply.

Key Features:

  • High-Speed Operation: The SNABT244N is capable of delivering fast signal transition times, which is crucial for high-speed data transmission and ensures minimal propagation delay.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to consume minimal power, contributing to overall energy efficiency in the systems where it is deployed.
  • Drive Capability: With its robust output drive capability, the SNABT244N can drive heavy loads without compromising on performance, making it suitable for memory and address drivers, as well as other high-current applications.
  • 3-State Outputs: The octal buffer features 3-state outputs which can be placed in a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems where multiple drivers can share the same line.

The device is housed in a 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing options for different types of PCB layouts and space considerations. The SNABT244N is characterized for operation from 0°C to 70°C, which makes it suitable for commercial-grade applications.

Overall, the Texas Instruments SNABT244N is a reliable and efficient solution for designers looking to enhance their digital systems with a high-quality octal buffer and line driver. Its combination of speed, power efficiency, and robust drive capability makes it a versatile component in a wide array of electronic products.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess