EN
  • EN
  • DE

SN761683DAR

Part No SN761683DAR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 32TSSOP / Video Tuner IC I2C 32-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Video Display
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517898-SN761683DAR
Ultra Librarian 3D Model Ultra Librarian SN761683DAR CAD Model

Description

The SN761683DAR is a high-performance integrated circuit from Texas Instruments, designed for use in advanced television and set-top box applications. This versatile chip is a testament to Texas Instruments' commitment to providing innovative solutions for the ever-evolving electronics industry.

At its core, the SN761683DAR is a tuner IC that is capable of receiving terrestrial and cable signals in the VHF and UHF bands, as well as digital signals. Its design is optimized for clear reception and high-quality signal processing, which makes it a critical component for any device that requires reliable TV signal reception.

Key Features:

  • Wide Frequency Range: The device is capable of operating across a broad spectrum of frequencies, ensuring compatibility with a multitude of broadcasting standards.
  • Low Noise Amplifier (LNA): The included LNA provides excellent sensitivity and improves signal quality, which is crucial for maintaining the integrity of the received signal.
  • High Integration: The SN761683DAR integrates several functions into one package, reducing the need for external components and simplifying the design of the end product.
  • Power Efficiency: Designed with power conservation in mind, this IC consumes minimal power, making it suitable for energy-sensitive applications.
  • Compact Size: The small form factor of the SN761683DAR allows for its use in space-constrained environments without compromising performance.

Applications:

The SN761683DAR is ideal for a variety of applications that require reliable signal reception and processing. These include, but are not limited to, digital TVs, set-top boxes, personal video recorders (PVRs), and other devices that are part of a home entertainment system.

Texas Instruments' SN761683DAR is a robust solution for manufacturers looking to incorporate a high-quality tuner component into their products. With its advanced features and proven reliability, it stands as a top choice for industry professionals.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5295 $50.3025
235+ $0.4345 $102.1075
360+ $0.4209 $151.5240
495+ $0.4074 $201.6630
635+ $0.3938 $250.0630
850+ $0.3530 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess