EN
  • EN
  • DE

SN761678BDBTRG4

Part No SN761678BDBTRG4
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 30TSSOP / Video Tuner IC I2C 30-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335953-SN761678BDBTRG4
Ultra Librarian 3D Model Ultra Librarian SN761678BDBTRG4 CAD Model

Description

Product Overview: SN761678BDBTRG4

The SN761678BDBTRG4 is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern communication systems. This versatile IC is part of the extensive SN76 series, known for their reliability and efficiency in signal processing applications.

Key Features

  • Dual-Band Tuner: The SN761678BDBTRG4 is equipped with a dual-band tuner capable of receiving both VHF and UHF signals. This makes it an ideal choice for applications that require multi-band capabilities without compromising on performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for portable and battery-operated devices.
  • High Sensitivity: The device offers high sensitivity, ensuring clear signal reception even in areas with weak signal strength.
  • Integration: With its integrated RF amplifier, mixer, oscillator, and PLL synthesizer, the SN761678BDBTRG4 provides a compact solution that reduces the need for external components.

Applications

The SN761678BDBTRG4 is well-suited for a variety of applications, including but not limited to:

  • Television Receivers
  • Set-Top Boxes
  • Personal Video Recorders
  • Car TV Systems
  • Portable Media Players

Technical Specifications

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. It operates over a broad temperature range, ensuring stable performance across different environments. The IC is designed to meet the rigorous standards of the electronics industry, providing robustness and durability.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN761678BDBTRG4 is no exception. Customers can expect reliable operation and longevity. Additionally, Texas Instruments offers comprehensive technical support, including datasheets, application notes, and design resources to facilitate the integration of the SN761678BDBTRG4 into various applications.

In summary, the SN761678BDBTRG4 from Texas Instruments is a state-of-the-art dual-band tuner IC that offers a blend of performance, efficiency, and integration, making it an excellent choice for developers looking to create sophisticated communication solutions.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess