EN
  • EN
  • DE

SN761677DA

Part No SN761677DA
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 38TSSOP / Video Tuner IC I2C 38-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Function Tuner
Applications Video Display
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN7616
Standard Package 280 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335949-SN761677DA
Ultra Librarian 3D Model Ultra Librarian SN761677DA CAD Model

Description

The SN761677DA from Texas Instruments is a high-performance integrated circuit designed for television tuning systems. This advanced tuner IC is a pivotal component in the reception and processing of RF signals in television and set-top box applications. The SN761677DA is engineered to provide a seamless interface between the antenna and the digital demodulation or video processing circuitry.

Key Features

  • Frequency Range: The SN761677DA is capable of operating over a broad frequency range, making it suitable for a wide variety of broadcast standards around the world.
  • Integration: It integrates several functions traditionally performed by multiple discrete components, reducing the overall part count, system cost, and footprint on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, the SN761677DA helps in minimizing the power consumption of the overall system, which is especially beneficial for portable applications.
  • High Sensitivity: The device is optimized for high sensitivity, ensuring clear reception of television signals even in areas with weak signal strength.
  • Advanced Signal Processing: It includes advanced signal processing capabilities that enhance the quality of the received signal before it's passed on to the demodulator.

Applications

The SN761677DA is ideal for a range of applications, including:

  • Digital and Analog Television Tuners
  • Set-Top Boxes
  • Personal Video Recorders (PVR)
  • Portable Television Devices

Technical Specifications

The technical specifications of the SN761677DA reflect its suitability for high-performance television tuning systems:

Parameter Specification Supply Voltage Typically 5V Operating Temperature -40°C to 85°C Package SSOP (Shrink Small Outline Package)

In conclusion, the SN761677DA is a versatile, efficient, and powerful solution for modern television tuning requirements, backed by the quality and reliability of Texas Instruments.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess