Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 44-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 44-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 517893-SN761644DBTR
Ultra Librarian 3D Model Ultra Librarian SN761644DBTR CAD Model

Description

The SN761644DBTR is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its precision and performance in a wide range of applications. This component is part of the SN761644 series, which are designed to provide efficient solutions for digital TV signal processing.

Key Features

  • Manufacturer: Texas Instruments
  • Part Number: SN761644DBTR
  • Category: RF IF and RFID
  • Subcategory: RF Demodulators
  • Package / Case: TSSOP-30
  • RoHS: Compliant
  • Frequency Range: Designed to operate over a broad frequency range, catering to various digital TV standards.
  • Integration: Integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Power Consumption: Optimized for low power consumption, making it ideal for battery-powered devices or energy-efficient applications.
  • Operating Temperature: Capable of operating within a wide temperature range, ensuring reliability in diverse environments.

Applications

The SN761644DBTR is versatile and can be used in various applications, including:

  • Digital TV receivers
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards
  • Other applications requiring reliable RF demodulation

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN761644DBTR is no exception. It is manufactured to the highest standards to ensure performance and durability. Customers can also rely on Texas Instruments' global support network for assistance with technical questions, design considerations, and more.

With its advanced features and reliable performance, the SN761644DBTR from Texas Instruments represents a smart choice for designers looking to create high-performance digital TV solutions.

You May Also Be Interested in

Rohm Semiconductor
3 channel 75ohm driver for DVD (Y/C MIX Type)
Need more? Email Us
ECAD model for BA7665AFS
Rohm Semiconductor
3-channel 75Ω driver
Lowest to $0.7888
ECAD model for BA7660FS
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.1732
ECAD model for BA7046
Rohm Semiconductor
Video signal switcher
Lowest to $0.5653
ECAD model for BA7613F
Texas Instruments
3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Need more? Email Us
ECAD model for LMH0356SQ-40
ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC VIDEO FILTER 2CHAN 8SOIC
Need more? Email Us
ECAD model for FMS6400CS1
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
M/A-Com Technology Solutions
SMPTE Coaxial Cable Interface
Need more? Email Us
ECAD model for M21215G-16
Texas Instruments
IC VIDEO CLOCK GENERATOR 32WQFN / Video Generator IC I²C NTSC, PAL, SMPTE 32-WQFN (5x5) Package
Lowest to $55.5694
ECAD model for LMH1982SQX/NOPB

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention