EN
  • EN
  • DE

SN75LVDS86ADGGRG4

Part No SN75LVDS86ADGGRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC FLATLINK (TM) RCVR 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 065762-SN75LVDS86ADGGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDS86ADGGRG4 CAD Model

Description

Product Overview: SN75LVDS86ADGGRG4

The SN75LVDS86ADGGRG4 is a high-performance, FlatLink™ receiver manufactured by Texas Instruments, designed for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms. The device translates a 21-bit parallel bus over three differential LVDS (Low Voltage Differential Signaling) data channels and a LVDS clock channel to a flat panel display. This technology is ideal for achieving high data rates while minimizing power consumption and electromagnetic interference (EMI), which is critical in modern electronic devices.

Key Features

  • LVDS Interface: The SN75LVDS86ADGGRG4 features a robust LVDS interface for high-speed data transmission, ensuring reliable operation even in noisy environments.
  • High Data Rates: With support for data rates up to 1.56 Gbps (195 MHz), this device can handle the requirements of high-resolution and high-refresh-rate displays.
  • Reduced EMI: LVDS technology offers reduced electromagnetic interference, making the SN75LVDS86ADGGRG4 suitable for use in sensitive applications where signal integrity is paramount.
  • Power Efficiency: The device operates with a low voltage swing, which translates into lower power dissipation compared to other signaling technologies.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with a wide range of LVDS transmitters and devices.
  • Temperature Range: The SN75LVDS86ADGGRG4 is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The SN75LVDS86ADGGRG4 is primarily used in flat panel display systems, such as those found in laptops, desktop monitors, and high-definition televisions. Its high-speed data handling capabilities also make it suitable for other applications that require transferring large amounts of data quickly and reliably, such as digital copiers, scanners, and advanced imaging systems.

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN75LVDS86ADGGRG4 is designed for surface mount technology, allowing for efficient assembly in modern PCB manufacturing processes. Texas Instruments ensures high-quality standards, with each device undergoing rigorous testing to meet industry specifications and customer expectations.

Conclusion

The SN75LVDS86ADGGRG4 from Texas Instruments represents a robust and reliable solution for high-speed data transmission in display technology and other data-intensive applications. Combining high data rates, low power consumption, and EMI reduction, this FlatLink™ receiver is an excellent choice for designers looking to enhance their systems with efficient and high-performance data transfer capabilities.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5845 $50.1830
34+ $2.9412 $100.0008
53+ $2.8493 $151.0129
73+ $2.7574 $201.2902
94+ $2.6654 $250.5476
126+ $2.3897 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess