EN
  • EN
  • DE

SN75LVDS84DGGR

Part No SN75LVDS84DGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS Transmitter 0.454V 48-Pin TSSOP T/R / IC FLATLINK(TM) XMITTER 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol LVDS
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 191822-SN75LVDS84DGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN75LVDS84DGGR
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75LVDS84DGGR CAD Model

Description

The SN75LVDS84DGGR is a state-of-the-art FlatLink™ transmitter developed by Texas Instruments, designed to meet the rigorous demands of high-speed data transmission in a variety of applications. This device is a pivotal component in the realm of digital communication, offering a robust interface solution for transferring data at elevated speeds with minimized electromagnetic interference (EMI) and power consumption.

Key Features

  • Integrated LVDS (Low-Voltage Differential Signaling) technology for high-speed data transmission
  • Supports a wide data bandwidth with a maximum pixel clock rate of 135 MHz
  • Capable of transmitting data over long distances with a low-voltage swing of 350 mV
  • 28-pin TSSOP (Thin Shrink Small Outline Package) for a compact footprint
  • Operates over a broad temperature range from -40°C to +85°C, suitable for industrial environments
  • Low power consumption and reduced EMI characteristics
  • Compatible with TIA/EIA-644 LVDS standard

Applications

The SN75LVDS84DGGR is a versatile component that can be utilized in a variety of applications where high-speed data transmission is critical. It is commonly employed in:

  • Flat panel displays
  • High-resolution video graphics
  • Telecommunications equipment
  • Networking hardware and infrastructure
  • Computer peripherals and high-speed data interfaces

Product Benefits

The SN75LVDS84DGGR offers numerous advantages for designers and engineers. Its LVDS technology ensures minimal signal degradation over extended distances, making it ideal for applications that require reliable long-range communication. The device's low EMI emission helps in maintaining signal integrity in noise-sensitive environments, while its low power consumption makes it an environmentally friendly choice for energy-efficient systems. With its compact size and adherence to industry standards, the SN75LVDS84DGGR is a versatile solution that simplifies design integration and enhances system performance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1527 $50.7635
13+ $8.3305 $108.2965
19+ $8.0701 $153.3319
26+ $7.8098 $203.0548
34+ $7.5495 $256.6830
45+ $6.7685 $304.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess