EN
  • EN
  • DE

SN75LVDS83CZQLR

Part No SN75LVDS83CZQLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description FLATLINK™ TRANSMITTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series FlatLink
Packaging Reel - TR
Type Driver
Protocol LVDS
Number of Drivers/Receivers 5/0
Operating Supply Voltage 2.8 V ~ 3.6 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 56-VFBGA
Manufacturer Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Win Source Part Number 1256391-SN75LVDS83CZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75LVDS83C
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75LVDS83CZQLR CAD Model

Description

Product Overview: SN75LVDS83CZQLR

The SN75LVDS83CZQLR is a high-performance flat-panel display serializer manufactured by Texas Instruments. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically designed to support display applications. Its primary function is to convert 28 bits of CMOS/TTL data into four LVDS (Low Voltage Differential Signaling) data streams. These data streams are then transmitted over twisted-pair or coaxial cables, enabling high-speed data transmission with minimal electromagnetic interference.

Key Features

  • LVDS Interface: The SN75LVDS83CZQLR utilizes the LVDS technology to ensure robust, high-speed data transfer with a low-noise profile, making it ideal for sensitive applications where signal integrity is paramount.
  • High Data Bandwidth: With a bandwidth capacity that supports a wide range of data rates, this device is versatile and can be used for various high-resolution display panels.
  • Reduced EMI: The differential signaling employed by the SN75LVDS83CZQLR helps to minimize electromagnetic interference, a critical feature for maintaining signal fidelity in noisy electronic environments.
  • Power Efficiency: Designed with power efficiency in mind, this serializer operates on low voltage, which not only conserves energy but also reduces the heat generated during operation.
  • Compatibility: Texas Instruments ensures that this device is compatible with a broad range of microprocessors and is suitable for interfacing with various flat-panel display types.

Applications

The SN75LVDS83CZQLR is particularly suited for use in flat-panel display systems, such as:

  • Laptop and desktop monitors
  • High-definition televisions (HDTVs)
  • Industrial displays
  • Medical imaging monitors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LVDS83CZQLR is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the demands of continuous operation in commercial and industrial applications.

With its blend of high-speed data handling, efficiency, and reliability, the SN75LVDS83CZQLR from Texas Instruments stands out as a top choice for designers and engineers looking to enhance the performance of their flat-panel display systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7376 $52.3264
33+ $3.0667 $101.2011
51+ $2.9709 $151.5159
70+ $2.8750 $201.2500
90+ $2.7792 $250.1280
121+ $2.4917 $301.4957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,517 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess